EN
  • EN
  • DE

SSM34

Part No SSM34
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 341176-SSM34
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM34 CAD Model

Description

The SSM34 is a general-purpose rectifier manufactured by Taiwan Semiconductor. Rectifiers are crucial components in electronic circuits, converting alternating current (AC) to direct current (DC). This particular rectifier is designed for applications requiring efficient and reliable AC-to-DC conversion.

Applications

  • Power Supplies: Used in various types of power supplies, including those for consumer electronics and industrial equipment.
  • Adapters: Employed in AC/DC adapters used to power electronic devices from mains electricity.
  • Battery Chargers: Integral part of battery charging circuits, converting AC power to DC for charging batteries.
  • LED Lighting: Used in LED driver circuits to provide a stable DC voltage for powering LEDs.
  • Motor Control Circuits: Found in circuits that control the speed and direction of DC motors.
  • Renewable Energy Systems: Employed in solar panel and wind turbine inverters to convert AC power to DC for battery storage or grid connection.

Features

  • High Surge Current Capability: Withstands high surge currents, providing robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Compact Package: Facilitates easy integration into various circuit designs.
  • Lead-Free Finish: Complies with environmental regulations by using a lead-free finish.

Benefits

  • Efficient AC-to-DC Conversion: Low forward voltage drop maximizes efficiency, reducing heat dissipation and energy waste.
  • Enhanced System Reliability: High surge current capability protects the rectifier and other components from damage due to voltage spikes.
  • Versatile Application: Suitable for a wide range of applications requiring AC-to-DC conversion.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Compliance with Environmental Standards: Lead-free finish ensures compliance with environmental regulations.

The SSM34 rectifier from Taiwan Semiconductor offers a reliable and efficient solution for AC-to-DC conversion needs. Its key features, such as high surge current capability, low forward voltage drop, and fast switching speed, make it suitable for diverse applications ranging from power supplies to renewable energy systems. Detailed specifications, including voltage and current ratings, can be found in the official datasheet.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3590 $65.5130
16+ $7.6796 $122.8736
24+ $7.4394 $178.5456
33+ $7.1991 $237.5703
42+ $6.9600 $292.3200
56+ $6.2393 $349.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess