EN
  • EN
  • DE

SFCF4096H2BU4TO-I-MS-527-STD

Part No SFCF4096H2BU4TO-I-MS-527-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD COMPACTFLASH 4GB SLC / Memory Card CompactFlash® 4GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series C-440
Package Tray
Product Status Obsolete
Memory Type CompactFlash®
Memory Size 4GB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCF4096
Other Names 604135,1052-1112,SFCF4096H2BU4TO-I-MS-527-STD
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243252-SFCF4096H2BU4TO-I-MS-527-STD
Ultra Librarian 3D Model Ultra Librarian SFCF4096H2BU4TO-I-MS-527-STD CAD Model

Description

The SFCF4096H2BU4TO-I-MS-527-STD is an industrial-grade CompactFlash card from Swissbit NA Inc., designed for demanding applications requiring robust performance and reliability. It provides reliable data storage in harsh environments, making it suitable for a variety of industrial and embedded systems.

Applications

  • Industrial Automation
  • Embedded Systems
  • Medical Devices
  • Transportation Systems
  • Surveillance Systems
  • Aerospace Applications

Features

  • Capacity: 4GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Includes wear leveling, bad block management, and error correction code (ECC) for increased data reliability and lifespan.
  • Power Fail Protection: Protects against data loss during unexpected power outages.
  • High-Speed Data Transfer: Optimized for fast read/write speeds, ensuring efficient data processing.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Reliability: Ensures data integrity and availability in harsh industrial environments.
  • Long Lifespan: Extends the operational life of systems due to the card's high endurance and advanced flash management.
  • High Performance: Enables fast and efficient data processing, reducing bottlenecks in critical applications.
  • Reduced Downtime: Minimizes the risk of data loss and system failures, leading to less downtime and maintenance costs.
  • Wide Operating Temperature Range: Suitable for deployment in extreme temperature conditions without performance degradation.

Additional Details

The SFCF4096H2BU4TO-I-MS-527-STD CompactFlash card utilizes high-quality NAND flash memory to ensure optimal performance and durability. It incorporates advanced controller technology for efficient data management and error correction. The 'MS' likely denotes specific attributes related to the flash memory or controller configuration tailored for a specific customer or application. The '527' probably denotes a firmware or hardware revision. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount. Its robust design and advanced features make it a suitable choice for demanding industrial applications that require reliable storage solutions.

You May Also Be Interested in

Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess