The PCMB061H-4R7MS is a high-frequency power inductor manufactured by Susumu. It is designed for use in a variety of power supply and filtering applications. This inductor is characterized by its small size, low DC resistance, and excellent high-frequency performance.
Applications:
- DC-DC converters
- Power supplies for portable devices
- High-frequency filtering circuits
- RF circuit applications
- Voltage Regulators
Features:
- Small size (6.0 x 6.0 x 1.0 mm)
- Low DC resistance
- Excellent high-frequency characteristics
- Shielded construction to reduce EMI
- High current handling capability
- Operating temperature range: -40°C to +125°C
- Inductance value: 4.7 μH
- Tolerance: ±20%
Benefits:
- Reduces board space due to its compact size
- Improves efficiency of power circuits due to low DC resistance
- Minimizes EMI due to its shielded construction
- Provides stable inductance over a wide temperature range
- Enables high-density power supply designs
- Allows for high current applications.
Additional Details:
The PCMB061H-4R7MS utilizes a ferrite core material to achieve its high inductance value and excellent high-frequency performance. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. The "4R7" in the part number indicates an inductance value of 4.7 μH. The "MS" indicates standard tolerance.