EN
  • EN
  • DE

SUPERMICRO SSDSC2BB800G4-SM - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G4 S3500

Part No SUPERMICRO SSDSC2BB800G4-SM - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G4 S3500
Manufacturer Supermicro
Catalog Hard Drives
Description 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G4 S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435495-SUPERMICRO SSDSC2BB800G4-SM - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G4 S3500
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDSC2BB800G4-SM - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G4 S3500 CAD Model

Description

The SUPERMICRO SSDSC2BB800G4-SM is an 800GB solid state drive (SSD) that provides a powerful combination of performance, endurance, and capacity for your data center, enterprise, or high-performance computing environments. Designed in a 2.5-inch form factor and utilizing the SATA 6Gb/s interface for compatibility with a wide range of systems, this drive employs the Intel S3500 series architecture, known for its reliability and efficiency. The SSDSC2BB800G4-SM is engineered for read-intensive applications, making it an ideal solution for workloads that demand high throughput and low latency, without compromising on durability. With Intel's advanced technology, this SSD delivers consistent performance and significantly reduced power consumption, catering to energy-conscious deployments. The enterprise-grade reliability is further highlighted by its robust data protection features, including advanced error correction and end-to-end data protection, ensuring the integrity of data under various conditions. Whether it's streaming video, cloud computing, or virtualization, the SUPERMICRO SSDSC2BB800G4-SM stands out as a versatile and dependable choice for professionals looking to maximize their system's operational efficiency.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess