EN
  • EN
  • DE

SUPERMICRO SNK-P0048AP4 - Supermicro Heatsink X9/X10 LGA2011 2U With FAN

Part No SUPERMICRO SNK-P0048AP4 - Supermicro Heatsink X9/X10 LGA2011 2U With FAN
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro CPU Heat Sink
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435531-SUPERMICRO SNK-P0048AP4 - Supermicro Heatsink X9/X10 LGA2011 2U With FAN
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0048AP4 - Supermicro Heatsink X9/X10 LGA2011 2U With FAN CAD Model

Description

The SUPERMICRO SNK-P0048AP4 is an advanced thermal solution designed for Supermicro's X9 and X10 series of servers, specifically catering to the LGA2011 socket in a 2U chassis. This model comes equipped with an integrated fan for enhanced cooling performance, making it an ideal choice for high-density computing environments where thermal efficiency is paramount. The inclusion of a fan allows for active air circulation, greatly improving heat dissipation compared to passive heat sinks. Constructed with a high-quality aluminum fin array and a solid copper base, the SNK-P0048AP4 ensures superior heat conductivity and dissipation, keeping server CPUs operating within safe temperature limits under high workloads. Its design is optimized for balanced airflow distribution, minimizing hotspots and promoting uniform cooling across the CPU surface. This heat sink's compatibility with the LGA2011 socket and its easy-to-install features make it a compelling option for system builders and IT professionals seeking to optimize the performance and reliability of their Supermicro servers.

You May Also Be Interested in

Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess