EN
  • EN
  • DE

SUPERMICRO MFM1T02A-SR-SM - 10GB SFP+ SR 850MM MELLANOX

Part No SUPERMICRO MFM1T02A-SR-SM - 10GB SFP+ SR 850MM MELLANOX
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850MM MELLANOX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435907-SUPERMICRO MFM1T02A-SR-SM - 10GB SFP+ SR 850MM MELLANOX
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MFM1T02A-SR-SM - 10GB SFP+ SR 850MM MELLANOX CAD Model

Description

The SUPERMICRO MFM1T02A-SR-SM is a cutting-edge 10Gbps SFP+ Short Range (SR) transceiver module designed for high-speed data transmission over multi-mode fibre. Operating at the 850nm wavelength, this module is compatible with the Mellanox architecture, tailored to meet the bandwidth and latency requirements of modern data centers and enterprise networking environments. It supports a link length of up to 300 meters on OM3 fibre, making it ideal for in-rack connections or connecting devices within the same data center. Featuring an LC duplex connector, this plug-and-play module integrates seamlessly into existing fibre infrastructure, enhancing the flexibility and scalability of network deployments. With its low power consumption and hot-swappable capability, the MFM1T02A-SR-SM ensures minimal operational downtime and is conducive to environmentally-conscious network operations. It adheres to industry standards for compatibility and performance assurance, making it a reliable choice for expanding networks with 10GbE connectivity.

You May Also Be Interested in

HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess