The SPHE1003A-HL171, produced by Sunplus, is a DVD player system-on-a-chip (SoC) designed for DVD playback solutions. It is a highly integrated solution that incorporates DVD decoding, servo control, and audio processing functionalities.
Applications
- Entry-level DVD players
- Portable DVD players
- DVD micro-systems
Features
- Integrated MPEG-2 decoder: Handles DVD video decoding.
- Built-in audio DAC: Delivers audio output.
- Servo controller: Manages the DVD drive mechanism.
- Macrovision support: Includes copy protection.
- Progressive scan output: Enhances picture quality.
- Multi-format support: Compatible with DVD-Video, DVD-R/RW, DVD+R/RW, CD-DA, CD-R/RW, VCD, SVCD, and MP3/JPEG formats.
- On-Screen Display (OSD) controller: Generates the user interface.
- Multiple interfaces: UART, SPI, I2C, and GPIO connectivity.
Benefits
- Cost-effective: Integrated design reduces component count and cost.
- Simplified design: Streamlines the DVD player design process.
- Reliable performance: Provides stable DVD playback.
- Broad compatibility: Supports various disc and file formats.
Additional Details
The SPHE1003A-HL171 operates at a clock frequency optimized for DVD processing. It requires a power supply, typically around 3.3V and 1.2V, for operation. The package is usually an LQFP or similar type suitable for surface mounting. The chip features power management capabilities for energy efficiency. It interacts with other components via standard interfaces, ensuring it can be integrated into diverse DVD player systems. The device is intended for consumer electronics, balancing cost and functionality. Specific details related to the HL171 variation may include customized firmware or specific I/O configurations tailored for a particular DVD player model.