EN
  • EN
  • DE

VS6525R1EITR

Part No VS6525R1EITR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104203-VS6525R1EITR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS6525R1EITR CAD Model

Description

Product Overview: VS6525R1EITR from STMicroelectronics

The VS6525R1EITR is a high-performance image sensor manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is part of the company's extensive portfolio of imaging solutions designed to cater to the ever-growing demand for advanced visual applications in various sectors.

Key Features

  • Resolution: The VS6525R1EITR boasts a resolution that is capable of capturing images with excellent detail, making it ideal for applications that require high-quality visual data.
  • Pixel Size: It features a pixel design optimized for enhanced light sensitivity, which contributes to superior image quality even in low-light conditions.
  • Interface: This image sensor is equipped with a flexible interface that allows for easy integration with a wide range of host systems, ensuring compatibility and ease of use.
  • Frame Rate: With its high frame rate, the VS6525R1EITR is capable of recording smooth and clear video, which is essential for applications such as surveillance, gaming, and high-speed imaging.
  • Power Efficiency: STMicroelectronics has designed this sensor to be power-efficient, making it suitable for portable and battery-operated devices where power consumption is a critical factor.

Applications

The versatile nature of the VS6525R1EITR makes it an excellent choice for a broad array of applications. These include:

  • Mobile and wearable devices
  • Automotive systems
  • Industrial automation
  • Medical imaging equipment
  • Security and surveillance
  • Drone and aerial imaging

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VS6525R1EITR is built with this commitment in mind, ensuring that it performs consistently across a range of environmental conditions and throughout its operational lifespan.

Ordering Information

The product code VS6525R1EITR signifies the tape and reel packaging, which facilitates automated assembly processes for high-volume production. Customers looking to incorporate this image sensor into their projects can rely on STMicroelectronics' global distribution network for availability and support.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess