EN
  • EN
  • DE

VN920SP13TR

Part No VN920SP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER SINGLE 30A POWERSO-10 / Single channel high-side driver with Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 15 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 036429-VN920SP13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VN920SP
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VN920SP13TR CAD Model

Description

The VN920SP13TR is a cutting-edge high-side driver manufactured by STMicroelectronics, designed to deliver robust performance in driving inductive, capacitive, and resistive loads. This device is particularly suitable for automotive applications, where reliability and efficiency are paramount.

Key Features

  • Integrated Channels: The VN920SP13TR includes a single channel high-side driver, allowing for direct control of the load.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this device can handle a wide array of automotive applications.
  • Current Limitation: It features a built-in current limiter to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown with auto-restart ensures the device operates within safe temperature limits.
  • Open Load Detection: Detects open load conditions in both on and off states, enhancing the system's diagnostic capabilities.
  • Fast Demagnetization of Inductive Loads: The VN920SP13TR is capable of handling the demagnetization of inductive loads efficiently.
  • Under Voltage Shutdown: Protects the device from operating at dangerously low voltages which can lead to erratic behavior or damage.
  • Over Voltage Clamp: An overvoltage clamp feature safeguards the device against transient voltage spikes.
  • Status Feedback: The driver includes a diagnostic feedback that indicates the status of the device.

Applications

The VN920SP13TR is ideal for a variety of applications, particularly within the automotive sector. It can be used for controlling car body electronics, such as lights and motors. Moreover, it is suitable for driving resistive or inductive loads like solenoids, as well as managing capacitive loads.

Package Information

Encased in a PowerSO-10 package, the VN920SP13TR ensures a compact footprint while providing adequate thermal performance. The surface-mount package is designed for streamlined PCB assembly processes, and the tape and reel packaging (indicated by the 'TR' suffix) facilitates automated pick-and-place manufacturing.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the VN920SP13TR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. This device is a testament to STMicroelectronics' dedication to providing reliable and high-performance semiconductor solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess