EN
  • EN
  • DE

UPSD3212A-40U6

Part No UPSD3212A-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 80KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 46
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 037717-UPSD3212A-40U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3212A-40U6 CAD Model

Description

The UPSD3212A-40U6 is a robust microcontroller unit (MCU) from STMicroelectronics, tailored for demanding embedded applications that require a combination of high-speed data processing and reliable performance. This MCU is a part of STMicroelectronics' uPSD3200 family, which is well-known for its dual-bank Flash architecture and comprehensive peripheral set.

Key Features

  • High-Performance Core: The device is built around a 8032 microcontroller core, operating at up to 40 MHz, which offers high-speed processing capabilities suitable for a wide range of applications.
  • Dual-Bank Flash Memory: With 128KB of Flash memory organized in a dual-bank structure, the UPSD3212A-40U6 allows for in-application programming and firmware updates without interrupting the operation of the application, enhancing reliability and uptime.
  • Flexible Memory Expansion: A unique feature of the MCU is its Programmable Decode PLD for flexible address decoding, which facilitates easy memory expansion and peripheral mapping.
  • Advanced Peripherals: It includes a variety of integrated peripherals, such as an I2C bus interface, multiple timers, and a full-duplex UART, providing designers with the tools to handle complex tasks without additional components.
  • USB 2.0 Support: The MCU supports USB 2.0 full-speed operation, making it an ideal choice for applications that require fast and reliable data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the UPSD3212A-40U6 is suitable for battery-operated devices, offering several power-saving modes to extend battery life.

Applications

The UPSD3212A-40U6 is designed to meet the needs of a broad range of applications, particularly those requiring high data throughput and real-time control, such as:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Networking equipment
  • Security systems

Conclusion

With its powerful core, dual-bank Flash memory, and rich set of peripherals, the UPSD3212A-40U6 from STMicroelectronics is a versatile MCU solution that delivers the performance, flexibility, and reliability required for sophisticated embedded systems. Whether for industrial automation, automotive, or consumer electronics, this MCU stands out as a top choice for developers looking to optimize their designs for speed and efficiency.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1233 $72.3699
6+ $19.7932 $118.7592
10+ $19.1742 $191.7420
13+ $18.5562 $241.2306
17+ $17.9372 $304.9324
22+ $16.0822 $353.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess