EN
  • EN
  • DE

TSV851AICT

Part No TSV851AICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / Low-power, high-accuracy, general-purpose operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 27nA
Voltage - Input Offset 800μV
Current - Supply 130μA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Part Number Series TSV851
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805437-TSV851AICT
Ultra Librarian 3D Model Ultra Librarian TSV851AICT CAD Model

Description

The TSV851AICT is a high-precision operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This operational amplifier (op-amp) is part of the TSV85x series and is renowned for its low input offset voltage and low power consumption, making it suitable for a wide range of applications that require high accuracy and efficiency.

Key Features

  • Low Input Offset Voltage: The TSV851AICT boasts an ultra-low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • Low Power Consumption: With its low power design, this op-amp is an excellent choice for battery-powered devices and energy-saving applications. It ensures extended battery life while maintaining high performance.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages, from 2.7V to 5.5V, providing flexibility in various circuit designs and compatibility with both digital and analog power supplies.
  • High Gain Bandwidth Product: The TSV851AICT offers a high gain bandwidth product of 1.3 MHz, which allows it to maintain its gain over a wide frequency range.
  • Stable with Low Capacitive Loads: This op-amp is designed to be stable even with low capacitive loads, ensuring reliable performance in feedback loop configurations.
  • Extended Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require robust performance under extreme conditions.

Applications

The TSV851AICT is versatile and can be used in a variety of applications, including:

  • Sensor signal conditioning
  • Battery-powered applications
  • Portable devices
  • Analog filters
  • Medical instrumentation
  • Automotive electronics

In summary, the TSV851AICT from STMicroelectronics is a high-precision, low-power operational amplifier that offers excellent performance for applications requiring accuracy and efficiency. Its robust design and wide operating temperature range make it a reliable choice for both consumer and industrial products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5509 $57.8445
260+ $0.4521 $117.5460
400+ $0.4379 $175.1600
550+ $0.4238 $233.0900
705+ $0.4097 $288.8385
945+ $0.3673 $347.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess