EN
  • EN
  • DE

TSA1204IFT

Part No TSA1204IFT
Manufacturer STMicroelectronics
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC CONV A/D 2-CH 12-BIT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 20M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.25 V to 2.7 V
Digital Supply Voltage 2.25 V to 2.7 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 054163-TSA1204IFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA1204IFT CAD Model

Description

Introducing the TSA1204IFT from STMicroelectronics

The TSA1204IFT is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic projects.

High-Performance Audio Amplifier

At the heart of the TSA1204IFT is its capability as a high-performance audio amplifier. It is engineered to deliver exceptional sound quality with minimal distortion, ensuring an immersive audio experience for end-users. Whether it's for home audio systems, automotive applications, or portable devices, this amplifier is built to provide consistent and high-fidelity audio output.

Advanced Features and Benefits

  • Efficiency: The TSA1204IFT boasts high efficiency, which translates to reduced power consumption and heat dissipation. This makes it an eco-friendly choice that can contribute to longer battery life in portable applications and lower energy costs in stationary setups.
  • Compact Design: Its compact footprint allows for easy integration into various electronic designs without sacrificing performance. This feature is particularly beneficial for space-constrained applications where every millimeter counts.
  • Thermal Protection: With built-in thermal protection, the TSA1204IFT is designed to operate safely under a wide range of temperatures. This ensures longevity and reliability, even in environments that may challenge other components.

Technical Specifications

The TSA1204IFT is built with advanced semiconductor technology, featuring low harmonic distortion and a noise level that meets the demands of modern audio applications. Its technical specifications are tailored to provide a robust and high-quality audio amplification solution.

Applications

Thanks to its versatility and high performance, the TSA1204IFT can be used in a variety of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Smart speakers

In summary, the TSA1204IFT from STMicroelectronics is a top-tier audio amplifier that offers a blend of performance, efficiency, and reliability. Its advanced features make it an ideal choice for any application requiring high-quality sound amplification.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7482 $59.2446
8+ $16.2035 $129.6280
12+ $15.6976 $188.3712
16+ $15.1917 $243.0672
20+ $14.6847 $293.6940
27+ $13.1658 $355.4766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess