EN
  • EN
  • DE

TL1431ACCT

Part No TL1431ACCT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHNT ADJ 0.25% SOT323-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±0.25%
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Family Name TL1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16121-6, -497-16121-1, -497-16121-2, 497-16121-1, 497-16121-2, -497-16121-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936600-TL1431ACCT
Ultra Librarian 3D Model Ultra Librarian TL1431ACCT CAD Model

Description

STMicroelectronics TL1431ACCT Precision Programmable Reference

The TL1431ACCT from STMicroelectronics is a high-precision programmable voltage reference designed to offer both flexibility and reliability for a wide range of applications. This precision shunt voltage reference can be set to any value between 2.5 V and 36 V using external resistors, making it an ideal choice for precision voltage regulation tasks in complex electronic circuits.

Encased in a compact TO-92 package, the TL1431ACCT is characterized by its low output noise and low dynamic impedance, ensuring stable and reliable operation even in the presence of load variations and temperature fluctuations. The device features a typical temperature coefficient of only 50 ppm/°C, which contributes to its high accuracy over the entire operating temperature range of -40°C to +105°C.

The TL1431ACCT is widely used in various applications, such as power supplies, battery chargers, and voltage monitoring systems. Its ability to act as a replacement for zener diodes in many applications, with improved output accuracy, makes it a versatile component in the design of electronic systems. In addition, the device boasts a low typical output impedance of 0.2 ohms, offering excellent regulation characteristics that are essential for maintaining consistent performance.

With a minimum operating current requirement of just 1 mA and a maximum of 100 mA, the TL1431ACCT is suitable for both low-power and standard applications. Its high drive capability allows it to directly regulate other components, such as transistors or op-amps, further enhancing its utility in complex circuits.

STMicroelectronics ensures that the TL1431ACCT meets stringent quality standards, providing designers with a reliable and precise voltage reference solution. Whether you're developing power management systems, precision instrumentation, or any other application requiring accurate voltage regulation, the TL1431ACCT is an excellent choice that combines performance with practicality.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the comprehensive datasheets and technical documentation available from STMicroelectronics.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,404 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess