EN
  • EN
  • DE

TDA7802SMTR

Part No TDA7802SMTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AMP D QUAD 72W 27FLEXIWATT / Audio Audio Amplifier 4 Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Audio Amplifier
Applications Automotive Audio
Number of Channels 4
Interface I²C
Voltage - Supply -
Temperature Range - Operating -40°C ~ 105°C (TA)
Specifications 115dB
Base Product Number TDA7802
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357390-TDA7802SMTR
Ultra Librarian 3D Model Ultra Librarian TDA7802SMTR CAD Model

Description

Product Overview: TDA7802SMTR by STMicroelectronics

The TDA7802SMTR is a cutting-edge audio amplifier from STMicroelectronics, renowned for its high efficiency and exceptional audio performance. This advanced quad bridge car radio amplifier is a part of ST's automotive audio amplifiers family and is specifically designed to deliver high-quality sound with low power consumption, making it an ideal choice for modern automotive audio systems.

Key Features

  • Integrated Technology: The TDA7802SMTR incorporates a MOSFET output power stage, ensuring outstanding sound quality with minimal power loss and heat dissipation. It supports a wide range of supply voltages, accommodating the various electrical environments of automotive applications.
  • Power Output: It offers an impressive power output, capable of driving 4 x 50W into 4 ohms, making it robust enough to handle powerful audio without distortion.
  • Flexibility: The amplifier provides multiple I2C bus addresses, and it is configurable through an I2C bus interface, allowing for easy integration and flexibility in control within the automotive audio system.
  • Start-Stop Compatibility: Designed for modern vehicles, the TDA7802SMTR is fully compatible with start-stop technology, maintaining consistent performance even when the car's engine is turned off and on frequently.

Applications

The TDA7802SMTR is tailored for automotive audio applications, including car radios and audio systems requiring high-quality sound amplification. Its robust design and advanced features make it suitable for a wide range of vehicles, from economy cars to luxury models.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TDA7802SMTR is manufactured to withstand the demanding conditions of automotive environments, ensuring long-term reliability and performance. With its advanced thermal protection and overvoltage protection, it stands as a testament to ST's dedication to excellence in automotive audio solutions.

Ordering Information

The product is available in a surface-mounted package and is identified by the order code TDA7802SMTR. For detailed specifications, application notes, and ordering information, please refer to the official STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess