EN
  • EN
  • DE

TDA75610SEP-HLX

Part No TDA75610SEP-HLX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD QUAD BTL FLEXIWATT27 / Audio Power Amplifiers Quad BTL FLEXIWATT27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Mute, Standby
Operating Temperature Range -40°C ~ 105°C (TA)
Win Source Part Number 796575-TDA75610SEP-HLX
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TDA75610SEP-HLX CAD Model

Description

STMicroelectronics TDA75610SEP-HLX Automotive Audio Amplifier

The TDA75610SEP-HLX is a state-of-the-art automotive audio amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is part of STMicroelectronics' car radio audio amplifiers portfolio, and it is specifically engineered to deliver exceptional sound quality and reliability for automotive infotainment systems.

With its advanced features and robust design, the TDA75610SEP-HLX is an ideal choice for car manufacturers and audio system designers who are looking for a powerful audio amplification solution. This audio amplifier integrates multiple channels to support a surround sound setup, providing a rich and immersive listening experience for passengers.

The TDA75610SEP-HLX boasts a high output power capability, which ensures that it can drive speakers to produce clear and loud audio without distortion, even at high volume levels. Its efficiency is optimized for reduced power consumption, making it an environmentally friendly option that contributes to lower energy usage in vehicles.

One of the key features of the TDA75610SEP-HLX amplifier is its built-in diagnostics functionality. This allows for real-time monitoring of the system's performance, ensuring any potential issues can be identified and addressed promptly, thus maintaining the integrity of the audio experience and the safety of the vehicle's electronic systems.

The amplifier is also designed with protection circuits that safeguard the device against overtemperature, short circuits, and other electrical anomalies. This ensures long-term reliability and durability, which is critical in the demanding automotive environment where electronics are subjected to extreme temperatures, vibrations, and other challenging conditions.

The TDA75610SEP-HLX comes in a compact and heat-efficient package, making it easy to integrate into various automotive designs without requiring excessive space. Its compatibility with modern vehicle electrical systems makes it a versatile choice for a wide range of car models.

In summary, the TDA75610SEP-HLX from STMicroelectronics represents a cutting-edge solution for automotive audio amplification, combining high power output, advanced diagnostics, and robust protection features in a compact, efficient package that is designed to meet the rigorous demands of the automotive industry.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3671 $50.9368
17+ $5.9642 $101.3914
27+ $5.7627 $155.5929
38+ $5.3597 $203.6686
49+ $5.1582 $252.7518
61+ $4.9567 $302.3587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,432 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess