EN
  • EN
  • DE

T410-800W

Part No T410-800W
Manufacturer STMicroelectronics
Catalog Triacs
Description 4A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Triacs
Win Source Part Number 195347-T410-800W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T410-800W CAD Model

Description

The T410-800W from STMicroelectronics is a high-performance triac designed to manage AC loads with a current up to 4 A. This semiconductor device is well-suited for a wide range of applications, particularly in the domain of AC power control, where it allows for efficient switching and control of electrical energy.

Key Features

  • High Current Rating: With a maximum current rating of 4 A, the T410-800W is capable of handling significant power, making it ideal for controlling medium power appliances.
  • Voltage Capability: This triac can withstand voltages up to 800 V, ensuring robust performance in a variety of electrical environments and providing ample margin for applications involving high voltage spikes or surges.
  • Gate Trigger Current: The device features a sensitive gate that requires a low trigger current, facilitating easier interfacing with microcontrollers and other logic-level devices.
  • Thermal Resistance: The T410-800W boasts a low thermal resistance, which contributes to its reliability and longevity by efficiently dissipating heat during operation.
  • Package: Housed in an industry-standard TO-220AB package, the T410-800W is easy to integrate into a wide variety of circuit designs and offers excellent mechanical ruggedness.

Applications

The versatility of the T410-800W allows it to be used in numerous applications, including but not limited to:

  • Lighting control systems
  • Motor control circuits
  • Heating and temperature control units
  • Small home appliances
  • Power tools

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the T410-800W is no exception. Manufactured to high standards, this triac ensures reliable performance and a long operational life, which is critical for designers and engineers looking for components they can trust in their power control applications.

Environmental Compliance

The T410-800W is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess