EN
  • EN
  • DE

STTH802BY-TR

Part No STTH802BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 6μA at 200V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Part Number Series STTH802
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806070-STTH802BY-TR
Ultra Librarian 3D Model Ultra Librarian STTH802BY-TR CAD Model

Description

The STTH802BY-TR from STMicroelectronics is a cutting-edge ultrafast recovery diode, engineered to provide exceptional performance in a range of high-efficiency applications. This diode is particularly suited for use in switch-mode power supplies, high-frequency inverters, and as a freewheeling diode in power factor correction circuits.

Key Features

  • Voltage Rating: This diode is designed to handle a repetitive reverse voltage (VRRM) of 200 volts, making it suitable for a variety of medium voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 8 amperes, the STTH802BY-TR can comfortably manage significant levels of current in continuous operation.
  • Ultrafast Recovery Time: The diode boasts an extremely fast recovery time, typically less than 35 nanoseconds, which minimizes energy loss and improves the efficiency of the application it is used in.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) ensures reduced power dissipation and enhances overall system efficiency.
  • High Thermal Resistance: The device is encapsulated in an insulated TO-220AB package, offering excellent thermal resistance and reliability, even under high switching frequencies and current loads.

Applications

The STTH802BY-TR is highly versatile and can be employed in a myriad of electronic circuits. Its robustness and fast recovery make it an ideal choice for:

  • Power supply management
  • AC/DC converters
  • Power factor correction (PFC) circuits
  • Lighting ballast circuits
  • Automotive environment applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STTH802BY-TR is no exception. It is manufactured to the highest standards, ensuring both reliability and performance are maintained even in the most demanding conditions. The diode is RoHS compliant and adheres to the strictest international standards for environmental responsibility.

Ordering Information

The STTH802BY-TR is available in a tape and reel package, making it suitable for automated assembly processes. The 'TR' suffix denotes the tape and reel packaging option, ensuring efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8497 $50.9820
145+ $0.6972 $101.0940
225+ $0.6754 $151.9650
310+ $0.6536 $202.6160
400+ $0.6319 $252.7600
530+ $0.5665 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess