EN
  • EN
  • DE

STTH3012D

Part No STTH3012D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery - 1200 V diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 2.25V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1200V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262181-STTH3012D
Manufacturer Homepage www.st.com
Family Name STTH3012
Introduction Date March 02, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH3012D CAD Model

Description

STTH3012D Ultra-Fast Recovery Diode

The STTH3012D, designed and manufactured by STMicroelectronics, is a state-of-the-art ultra-fast recovery diode, specifically engineered to enhance the efficiency and performance of modern-day electronic systems. This high-speed switching diode is a crucial component in applications requiring quick and efficient rectification processes, making it an ideal choice for power supply units, inverters, and converters in a wide array of industries.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 1200V, the STTH3012D provides robust performance for high-voltage applications, ensuring reliability and stability in demanding environments.
  • Ultra-Fast Switching: The diode offers extremely fast and soft recovery characteristics, with a typical recovery time of 35ns, which minimizes power loss and enhances the efficiency of the power conversion process.
  • High Surge Current Capability: It is designed to withstand high surge currents, making it resilient during transient conditions and contributing to the overall ruggedness of the system.
  • Low Forward Voltage Drop: The low forward voltage drop reduces conduction losses and helps in achieving higher efficiency in power circuits.
  • Insulated Package: The STTH3012D comes in an insulated TO-220AB package, which provides electrical isolation from the mounting surface and simplifies the assembly process.

Applications

The versatility of the STTH3012D allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Free-Wheeling Diodes in Converter Circuits
  • Snubber Diodes
  • Power Factor Correction Circuits
  • High-Frequency Inverters

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the STTH3012D is no exception. It is produced using robust manufacturing techniques and is subjected to rigorous testing to ensure it meets the high standards expected by the industry. This diode is compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' dedication to environmental sustainability.

With its outstanding electrical characteristics and reliable performance, the STTH3012D is a superior choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess