EN
  • EN
  • DE

STM32L152VDT6

Part No STM32L152VDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Number of I/O 83
Family Name STM32L152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17536, STM32L152VDT6-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845186-STM32L152VDT6
Ultra Librarian 3D Model Ultra Librarian STM32L152VDT6 CAD Model

Description

STM32L152VDT6 Microcontroller

The STM32L152VDT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for energy-conscious applications without compromising on performance. As part of the STM32 L1 series, this MCU is built on an ARM Cortex-M3 processor, which provides a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of low-power and battery-operated devices.

With a maximum CPU frequency of 32 MHz, the STM32L152VDT6 delivers efficient computation for tasks that require a balance between energy consumption and processing power. The device comes with a rich set of peripherals and features designed to facilitate development, reduce costs, and accelerate time to market for a diverse set of applications, from medical devices to industrial controls.

Key Features:

  • ARM Cortex-M3 core with a 32-bit CPU, which is highly efficient for a variety of applications.
  • Integrated with 384 KB of Flash memory and 48 KB of RAM, providing ample space for complex applications and data storage.
  • Low-power design with multiple power-saving modes including Sleep, Stop, and Standby, which are crucial for battery-operated devices.
  • Analog features like 12-bit ADCs, DACs, and ultra-fast comparators, which expand the MCU's capabilities in handling analog signals.
  • Rich connectivity with I2C, SPI, USART, and USB interfaces, allowing for versatile communication with other devices and peripherals.
  • Robust I/O ports with the ability to remap certain pins, giving developers the flexibility to design custom board layouts.
  • Built-in temperature sensor and a real-time clock, which are essential for time-sensitive and temperature-dependent applications.

The STM32L152VDT6 also supports an extensive set of development tools, including ST's ST-LINK for debugging and programming, as well as a comprehensive set of software libraries through the STM32Cube ecosystem. This ensures that the development process is as smooth as possible, from initial prototyping to final product deployment.

With its low power consumption, rich set of features, and extensive support ecosystem, the STM32L152VDT6 from STMicroelectronics stands out as a versatile and efficient solution for developers looking to create products that require long battery life, connectivity, and reliable performance.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4604 $52.3812
7+ $14.3265 $100.2855
11+ $13.8788 $152.6668
15+ $13.4311 $201.4665
20+ $12.9834 $259.6680
26+ $11.6403 $302.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 673 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess