EN
  • EN
  • DE
  • IT

STM32G071G8U6TR

Part No STM32G071G8U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Other Names 497-STM32G071G8U6CT,STM32G071G8U6TR,497-STM32G071G8U6TR,497-STM32G071G8U6DKR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262681-STM32G071G8U6TR
Ultra Librarian 3D Model Ultra Librarian STM32G071G8U6TR CAD Model

Description

STM32G071G8U6TR Microcontroller

The STM32G071G8U6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its performance, efficiency, and flexibility. This device is part of the STM32G0 series, which is designed to deliver a perfect balance between power consumption and processing capability, making it ideal for a wide range of applications, from simple consumer devices to complex industrial systems.

Key Features

  • Core: ARM Cortex-M0+ core operating at up to 64 MHz.
  • Memory: 64KB of Flash memory and 8KB of SRAM, providing ample space for code and data storage.
  • Power Efficiency: Designed with energy efficiency in mind, it supports multiple power modes, including a low-power sleep mode to minimize energy consumption during idle periods.
  • I/O Ports: Rich set of I/O options including USART, SPI, I2C, and a range of GPIOs, allowing for versatile peripheral connectivity.
  • ADCs: Integrated analog-to-digital converters with up to 12-bit resolution, enabling precise sensor data acquisition.
  • Timers: Multiple timers, including a general-purpose timer and a low-power timer, to handle a variety of timing-related tasks.
  • Package: UFQFPN28 packaging, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates over a wide temperature range, ensuring reliability in harsh environments.
  • Development Support: Backed by STMicroelectronics' extensive suite of development tools and software libraries, simplifying the design process and reducing time to market.

Applications

The STM32G071G8U6TR is versatile enough to fit into a vast array of applications. It's particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Smart sensors and actuators
  • Battery-operated applications

With its robust feature set and STMicroelectronics' commitment to quality, the STM32G071G8U6TR MCU stands as a smart choice for engineers and designers looking to create efficient, reliable, and cost-effective products.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess