EN
  • EN
  • DE

STM32G031F8P6TR

Part No STM32G031F8P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-Bit ARM Cortex-M0+ RISC 64k-Byte Flash 1.7V to 3.6V 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flash Memory Size 64 kB
Frequency 64 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of A/D Converters 1
Number of Channels 16
Number of D/A Converters 0
Number of I/Os 26
Number of SPI Channels 2
Number of Timers/Counters 1
Number of UART Channels 0
Number of USART Channels 2
RAM Size 8 kB
Win Source Part Number 967514-STM32G031F8P6TR
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32G031F8P6TR CAD Model

Description

STM32G031F8P6TR Microcontroller - STMicroelectronics

The STM32G031F8P6TR microcontroller by STMicroelectronics belongs to the STM32G0 series, which is renowned for its energy efficiency, performance, and affordability. This microcontroller is designed to cater to a wide range of applications, from simple to advanced, providing a cost-effective solution with a high level of integration.

Key Features

  • Core: ARM Cortex-M0+ core running at up to 64 MHz, offering a balanced approach between power consumption and processing capability.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, suitable for a variety of applications that require efficient memory management.
  • Package: Available in a TSSOP20 package, which is ideal for space-constrained applications while still providing adequate I/O options.
  • Energy Efficiency: Designed with energy efficiency in mind, it features low-power modes such as Sleep, Stop, and Standby to help reduce power consumption in various states of operation.
  • I/O Ports: Provides a rich set of I/O interfaces, including I2C, USART, SPI, and ADC channels, allowing for flexible peripheral integration.
  • Operating Voltage: Supports a wide operating voltage range from 2.0 V to 3.6 V, which is compatible with a variety of power sources and ensures adaptability in different environments.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Development Support: Fully supported by STMicroelectronics' comprehensive development ecosystem, which includes software tools, firmware libraries, and hardware development kits.

Applications

The STM32G031F8P6TR microcontroller is versatile and can be used in a range of applications, including industrial controls, home automation, consumer electronics, and battery-powered devices. Its robust design and extensive features make it an ideal choice for designers looking for a microcontroller that can deliver both performance and cost-effectiveness.

Overall, the STM32G031F8P6TR is a testament to STMicroelectronics' commitment to providing high-quality microcontrollers that meet the needs of a wide array of applications, without compromising on performance or energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2262 $55.1790
100+ $1.0061 $100.6100
155+ $0.9747 $151.0785
215+ $0.9432 $202.7880
275+ $0.9118 $250.7450
370+ $0.8175 $302.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,240 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess