EN
  • EN
  • DE

STM32F765VGT6

Part No STM32F765VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 82
Family Name STM32F765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845233-STM32F765VGT6
Ultra Librarian 3D Model Ultra Librarian STM32F765VGT6 CAD Model

Description

The STM32F765VGT6 is a high-performance, advanced line microcontroller from STMicroelectronics, which is part of their STM32F7 series. This microcontroller is built on the ARM Cortex-M7 processor, the highest-performing member of the energy-efficient Cortex-M processor family, and it operates at a frequency of up to 216 MHz.

Key Features

  • CPU: ARM Cortex-M7 running at up to 216MHz
  • Flash Memory: 1 Mbyte of Flash memory
  • RAM: 324 Kbytes of RAM, including 64 Kbytes of Data TCM RAM for critical real-time data + 16 Kbytes of instruction TCM RAM + 4 Kbytes of backup RAM
  • Supply Voltage: 1.7 V to 3.6 V application supply and I/Os
  • I/O Pins: 100+ GPIOs with a flexible set of peripherals
  • Communication Interfaces: 4 x I2C, 4 x SPI, 6 x USART, 2 x UART, 2 x SAI, 3 x I2S, 1 x FDCAN, 1 x SDMMC, 2 x CAN
  • Advanced Peripherals: Dual-mode Quad-SPI, LCD-TFT controller, Chrom-ART Accelerator™, hardware JPEG codec, SPDIFRX interface
  • Analog: 3 x 12-bit ADC, 2 x 12-bit DAC
  • Timers: Advanced-control timer, up to 14 general-purpose timers, low-power timer, 2 x watchdogs, SysTick timer
  • Security: Hardware acceleration for AES 128, 192, 256, HASH (MD5, SHA-1, SHA-2), and HMAC
  • Debugging: Serial wire debug (SWD), JTAG, Cortex-M7 Embedded Trace Macrocell™

The STM32F765VGT6 is designed for a wide range of applications, including motor drive and application control, medical equipment, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms, and HVACs. Its rich set of peripherals, advanced security features, and high-speed communication interfaces make it ideal for complex and sophisticated applications that require high processing power and real-time performance.

Developers can take advantage of the STM32 comprehensive software HAL library, as well as various software examples available in the STM32Cube package. With its extensive ecosystem, including software tools, firmware libraries, and hardware development kits, the STM32F765VGT6 provides a scalable, flexible, and easy-to-use platform for building high-performance embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5509 $57.3054
13+ $7.8366 $101.8758
20+ $7.5917 $151.8340
28+ $7.3468 $205.7104
36+ $7.1019 $255.6684
48+ $6.3673 $305.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess