EN
  • EN
  • DE

STM32F750Z8T6

Part No STM32F750Z8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 114
Family Name STM32F750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845959-STM32F750Z8T6
Ultra Librarian 3D Model Ultra Librarian STM32F750Z8T6 CAD Model

Description

STM32F750Z8T6 Microcontroller Overview

The STM32F750Z8T6 is a high-performance microcontroller from STMicroelectronics, designed for cost-sensitive applications that require high processing power and rich graphic features. This microcontroller is part of the STM32F7 series, which is based on the ARM Cortex-M7 processor, the most powerful Cortex-M core, delivering a remarkable balance of power efficiency and performance.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), achieving a core frequency of up to 216 MHz.
  • Memory: 64 Kbytes of Data RAM and 128 Kbytes of Instruction RAM, along with 64 Kbytes of Flash memory for storing code and data.
  • Graphics Support: Integrated Chrom-ART Accelerator™ for enhanced graphic performance, supporting direct drive of QVGA displays with no external graphics controller needed.
  • Rich Connectivity: A wide range of peripherals including multiple timers, I2C, SPI, USART interfaces, and USB OTG full-speed and high-speed with on-chip PHY.
  • Advanced Control: Features such as motor control timers and a range of analog inputs, including a 12-bit ADC and DACs.

Applications

The STM32F750Z8T6 is suitable for a broad array of applications, particularly where graphical user interface (GUI) capabilities are essential. It excels in applications such as:

  • Home automation and smart home devices
  • Industrial control systems
  • Medical equipment
  • Automotive infotainment systems
  • Consumer electronics

Development Support

STMicroelectronics provides comprehensive development support for the STM32F750Z8T6 microcontroller, including software libraries, the STM32CubeMX initialization code generator, and a variety of development boards for rapid prototyping and development. This ensures that engineers can streamline their design process and reduce time-to-market for their products.

With its powerful core, advanced graphics capabilities, and extensive set of peripherals, the STM32F750Z8T6 is an ideal choice for developers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5161 $54.0644
10+ $11.0902 $110.9020
14+ $10.7436 $150.4104
20+ $10.3970 $207.9400
25+ $10.0505 $251.2625
34+ $9.0108 $306.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess