EN
  • EN
  • DE

STM32F373RCT6

Part No STM32F373RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 1x12b, 3x16b, D/A 3x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1103326-STM32F373RCT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F373RCT6 CAD Model

Description

STM32F373RCT6 Microcontroller

The STM32F373RCT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F3 series. This high-performance MCU is built on the ARM Cortex-M4 core with FPU (Floating Point Unit), offering an optimal balance between processing power and energy efficiency, making it suitable for a wide range of applications, from industrial controls to consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at a frequency of up to 72 MHz, which provides the computational horsepower required for complex algorithms and signal processing.
  • Memory: 256 KB of Flash memory and 32 KB of SRAM, allowing for robust program storage and efficient data handling.
  • Package: 64-pin LQFP package, which offers a compact footprint while still providing ample pinouts for interfacing with peripherals and external devices.
  • I/Os: A rich set of I/O options including up to 51 GPIOs, multiple timers, and communication interfaces such as I2C, SPI, and USART, which facilitate flexible device connectivity and control.
  • Analog Features: Advanced analog peripherals, including 16-bit sigma-delta ADCs, 12-bit DACs, and comparators, provide enhanced precision for tasks that require detailed analog signal management.
  • Operating Voltage: Wide operating voltage range from 2.0 to 3.6 V, ensuring compatibility with various power supply standards and battery-operated applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, guaranteeing reliable operation under harsh environmental conditions.
  • Development Support: Comprehensive development ecosystem with software libraries, development boards, and integrated development environments (IDEs) to streamline the development process.

The STM32F373RCT6 is not just powerful but also versatile. Its advanced control and communication features enable designers to address complex tasks while its analog capabilities make it ideal for applications that require precise measurements, such as sensor fusion, audio processing, and motor control. Whether you're developing an application that demands high-speed processing, accurate analog signal acquisition, or low-power operation, the STM32F373RCT6 offers a compelling solution that delivers on performance without compromising on power efficiency.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7720 $58.8600
11+ $9.6590 $106.2490
17+ $9.3572 $159.0724
23+ $9.0554 $208.2742
29+ $8.7535 $253.8515
39+ $7.8480 $306.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess