EN
  • EN
  • DE

STM3210CPRIM-D

Part No STM3210CPRIM-D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor STM32
Platform Raisonance EvoPrimer
Utilized IC / Part STM32
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3210
Other Names STM3210CPRIMD,497-10857,-497-10857
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1284001-STM3210CPRIM-D
Ultra Librarian 3D Model Ultra Librarian STM3210CPRIM-D CAD Model

Description

STM3210CPRIM-D: The Ultimate Development Tool from STMicroelectronics

The STM3210CPRIM-D is a comprehensive development tool designed by STMicroelectronics to facilitate the creation, testing, and deployment of applications using the STM32 microcontroller family. This primer kit is specifically tailored for developers seeking to harness the power of the STM32F107 Connectivity Line microcontrollers.

Key Features

  • Robust Microcontroller Core: At the heart of the STM3210CPRIM-D is an ARM Cortex-M3 core, which provides a perfect blend of power efficiency and performance, making it ideal for a wide range of applications.
  • Connectivity Options: The development kit includes a range of connectivity features, including USB OTG, Ethernet, and CAN, allowing for versatile networking and communication capabilities.
  • Comprehensive Development Software: The kit comes with a full suite of software tools, including the STM32CubeMX initialization code generator and a set of HAL libraries, to streamline the development process.
  • Touchscreen LCD Display: A built-in QVGA touchscreen LCD display allows for interactive user interface design and real-time data visualization, enhancing the user experience.
  • Debugging Features: With an integrated ST-Link debugger/programmer, developers can easily perform in-circuit debugging and programming without the need for additional hardware.

Flexible and Expandable

The STM3210CPRIM-D kit is designed with expansion in mind. It includes extension headers that make it easy to connect to other boards or hardware components, ensuring that your development environment can grow with your project's needs.

Target Applications

With its robust feature set, the STM3210CPRIM-D is suitable for a broad range of applications, including industrial control systems, networking, medical devices, and embedded systems that require high-speed communications and advanced interface capabilities.

Getting Started

STMicroelectronics provides extensive documentation, examples, and technical support to ensure a smooth development experience. Whether you're a seasoned developer or just starting, the STM3210CPRIM-D is an invaluable resource for bringing your STM32-based projects to life.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess