Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 42A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 63mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 98nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 4200pF at 100V
Power Dissipation (Maximum) 250W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK (TO-262)
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261101-STI57N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STI57N65M5 CAD Model

Description

STI57N65M5 - N-channel 650 V, 57 A MDmesh™ M5 Power MOSFET

The STI57N65M5 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET, designed using the innovative MDmesh™ M5 technology. This high-performance MOSFET features a 650 V breakdown voltage and is capable of delivering a continuous current of 57 A, making it an ideal choice for a wide range of high-efficiency applications.

The MDmesh™ M5 technology incorporates an advanced proprietary vertical structure which enables a significant reduction in on-resistance, as well as lower switching and conduction losses. This results in an outstanding power efficiency that is highly beneficial for energy-sensitive systems.

The STI57N65M5 is tailored for applications that require a high level of reliability and power density. It is commonly used in switch-mode power supplies (SMPS), lighting applications, welding equipment, solar inverters, and other power conversion systems. Its robust design also makes it suitable for hard-switching applications where efficiency and thermal performance are critical.

Key features of the STI57N65M5 include a very low gate charge (Qg), which minimizes switching losses without compromising on conduction losses. The device also offers a fast recovery diode, which is essential for high-speed switching operations. Additionally, the MOSFET is 100% avalanche tested, ensuring that it can handle tough conditions and provide reliable performance over its lifespan.

The package of the STI57N65M5 is designed to offer excellent thermal resistance and mechanical ruggedness. It is available in multiple package options to suit various mounting and space requirements in electronic assemblies.

In summary, the STI57N65M5 from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their power management systems. With its advanced technology, high current capability, and robust design, it stands as an exemplary component in the field of Power MOSFETs.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0361 $72.0722
5+ $29.5681 $147.8405
7+ $28.6441 $200.5087
10+ $27.7200 $277.2000
13+ $26.7961 $348.3493
17+ $24.0240 $408.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention