EN
  • EN
  • DE

ST7FLI15BY1M6

Part No ST7FLI15BY1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194093-ST7FLI15BY1M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLI15BY1M6 CAD Model

Description

ST7FLI15BY1M6 Microcontroller by STMicroelectronics

The ST7FLI15BY1M6 is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to cater to a wide range of applications that demand a high level of integration and performance. This microcontroller is a part of the ST7 family, which is well-known for its user-friendly interface and excellent power efficiency.

At the heart of the ST7FLI15BY1M6 lies a powerful 8-bit CPU, which operates at a maximum frequency of 8 MHz. This CPU is capable of executing up to 6.35 million instructions per second (MIPS), ensuring smooth and efficient processing for time-sensitive tasks. The microcontroller comes with an integrated 16 Kbytes Flash memory, providing ample space for application code storage and facilitating easy program updates thanks to its in-circuit programming and in-application programming capabilities.

The device also features 1 Kbyte of RAM, which provides the necessary workspace for running applications and managing data. Additionally, it includes 256 bytes of EEPROM, offering non-volatile storage for critical data that must be preserved across power cycles.

One of the key features of the ST7FLI15BY1M6 is its rich set of peripherals. It includes 20 I/O pins that allow the microcontroller to interface with a variety of external devices. These pins are highly configurable and support various functionalities, such as interrupt generation and wake-up from low-power modes, making the device extremely versatile in embedded applications.

The microcontroller also offers a range of built-in communication interfaces, including an SPI (Serial Peripheral Interface) and an I2C interface, enabling connectivity with other microcontrollers, sensors, and external modules. Furthermore, it has a 10-bit analog-to-digital converter (ADC) with 7 channels, allowing the device to process analog signals and interact with the environment effectively.

For applications requiring timer functions, the ST7FLI15BY1M6 is equipped with a main timer, an 8-bit Lite timer, and a watchdog timer, providing a comprehensive timing solution. The device operates over a wide voltage range of 3.0V to 5.5V, ensuring compatibility with various power supplies and systems.

With its robust feature set and STMicroelectronics' commitment to quality, the ST7FLI15BY1M6 is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess