EN
  • EN
  • DE
  • IT

ST72F344K4T6

Part No ST72F344K4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 133732-ST72F344K4T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F344K4T6 CAD Model

Description

The ST72F344K4T6 is a highly integrated microcontroller from STMicroelectronics, designed to offer a robust solution for embedded applications. This device is part of the ST7 family of microcontrollers, which are renowned for their efficiency and versatility in handling a wide range of tasks. The ST72F344K4T6 is optimized for performance and is suitable for use in automotive, industrial, and consumer applications that require reliable operation in demanding environments.

Key Features

  • CPU: 8-bit architecture with a high-performance processing core, providing efficient handling of complex algorithms and control tasks.
  • Memory: Equipped with 16 Kbytes of Flash program memory, ensuring ample space for application code and data storage. The memory is also in-system programmable (ISP), which simplifies updates and maintenance.
  • Timers: Multiple timers, including a main system timer and additional auxiliary timers, offer precise timing and control for various operations.
  • Communication Interfaces: Features a range of communication peripherals, such as SPI, I²C, and UART interfaces, facilitating easy connectivity with other devices and systems.
  • I/O Ports: Numerous configurable input/output ports allow for interfacing with sensors, actuators, and other external components.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Supply Voltage: Operates over a wide range of supply voltages, accommodating various power supply configurations.
  • Temperature Range: Designed to operate within an extended temperature range, ensuring reliability under varying environmental conditions.
  • Package: Available in a compact 32-pin package, which is space-efficient and suitable for PCBs with limited real estate.

Applications

The versatility of the ST72F344K4T6 microcontroller makes it an ideal choice for a multitude of applications. It's particularly well-suited for automotive systems, such as engine control units, dashboard instrumentation, and body electronics. Additionally, it finds its place in industrial control systems, home appliances, and consumer electronics, where reliable microcontroller performance is critical.

With its robust feature set and STMicroelectronics' commitment to quality, the ST72F344K4T6 stands as a smart choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess