EN
  • EN
  • DE

ST72F324LJ4T6

Part No ST72F324LJ4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 3V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE | IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.85V ~ 3.6V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Family Part Number ST72F324L
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260414-ST72F324LJ4T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324LJ4T6 CAD Model

Description

The ST72F324LJ4T6 is a sophisticated microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. Designed to offer a perfect blend of power efficiency and processing capability, this MCU is based on an 8-bit architecture and is tailored for a wide array of applications ranging from industrial control systems to consumer electronics.

At the heart of the ST72F324LJ4T6 lies a high-performance 8-bit CPU operating at a frequency of up to 16 MHz. This core is supported by 32 Kbytes of Flash program memory, which is both ample for complex applications and advantageous for iterative development processes because of its reprogrammability. Accompanying the Flash memory is 1 Kbyte of RAM, ensuring smooth operation and data handling for real-time tasks.

The MCU features an extensive set of peripherals that enhance its versatility. These include a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate measurement of analog signals. It also boasts two 16-bit timers, which are crucial for tasks that require precise timing and event management. Additionally, the ST72F324LJ4T6 comes with a synchronous serial communication interface, which facilitates easy connectivity with other microcontrollers and peripheral devices.

For applications that demand reliable communication, this MCU includes a serial peripheral interface (SPI) and an Inter-Integrated Circuit (I2C) bus interface. These features enable the ST72F324LJ4T6 to easily exchange data with external sensors, actuators, and other ICs, making it a robust choice for system integration.

The MCU is also designed with power-saving features in mind, including several low-power modes to reduce consumption when full processing power is not required, thereby extending the life of battery-powered devices.

The ST72F324LJ4T6 is housed in a 44-pin TQFP package, which provides a compact footprint while still offering enough pins for interfacing with external components. With its comprehensive feature set, this MCU is an excellent choice for designers seeking a reliable and capable core for their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2613 $62.6130
23+ $5.1374 $118.1602
35+ $4.9769 $174.1915
48+ $4.8164 $231.1872
63+ $4.6558 $293.3154
84+ $4.1742 $350.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess