EN
  • EN
  • DE

ST72314J2T3LLCTR

Part No ST72314J2T3LLCTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343735-ST72314J2T3LLCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72314J2T3LLCTR CAD Model

Description

The ST72314J2T3LLCTR is a versatile and high-performance microcontroller from STMicroelectronics, designed to offer a perfect balance between processing power and energy efficiency. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, making it an ideal choice for a wide range of applications in automotive, industrial, and consumer electronics.

Key Features

  • Core: The ST72314J2T3LLCTR is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. Its core is designed to execute most instructions in just a few clock cycles, providing high efficiency and fast processing times for complex tasks.
  • Memory: It comes with 8KB of Flash program memory, which is highly reliable and ensures data retention for a minimum of 20 years, as well as 10K write/erase cycles. Additionally, 384 bytes of RAM are included for efficient data handling and storage during operation.
  • I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, allowing for flexible connection to peripherals and external modules. These I/O lines support various configurations, including interrupt generation on input lines.
  • Timers: Equipped with an advanced control timer, an 8-bit timer, and a watchdog timer, the ST72314J2T3LLCTR can handle a variety of timing and control tasks, which is crucial for applications requiring precise timing measurements and system integrity checks.
  • Communication Interfaces: For communication purposes, the microcontroller includes a synchronous serial peripheral interface (SPI) and an I2C interface, facilitating easy data exchange with other devices and sensors.
  • Operating Conditions: The device operates over a wide voltage range of 3.0V to 5.5V, making it suitable for battery-operated applications as well as those that are connected to a power supply.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to 85°C.
  • Packaging: The microcontroller is available in a 44-pin LQFP package, which is compact and suitable for space-constrained applications.

The ST72314J2T3LLCTR is a powerful solution for developers looking for a microcontroller that offers a rich set of features without compromising on performance or power consumption. Its robust design and comprehensive feature set make it an excellent choice for a broad array of applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess