Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 77
Program Memory Type ROMless
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 100-TQFP (14x14)
Win Source Part Number 066141-ST10R172LT1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10R172LT1 CAD Model

Description

Product Overview: ST10R172LT1 by STMicroelectronics

The ST10R172LT1 is a state-of-the-art microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is part of the ST10 family, which is renowned for its robust architecture and exceptional processing capabilities. The ST10R172LT1 is specifically designed to cater to the demanding needs of automotive and industrial applications where reliability and efficiency are paramount.

Key Features

  • Advanced 16-bit CPU Core: At the heart of the ST10R172LT1 lies a powerful 16-bit CPU core, which ensures swift and efficient data processing, making it ideal for time-critical tasks.
  • High-Speed Operation: The device operates at high frequencies, enabling quick response times and high data throughput, which is essential for complex control tasks.
  • On-Chip Memory: It comes equipped with an ample amount of on-chip memory, including both volatile and non-volatile options, to store application code and data securely.
  • Robust I/O Capabilities: A wide range of input/output ports provides versatile connectivity options, allowing for easy integration with other system components and peripherals.
  • Advanced Interrupt Handling: With its sophisticated interrupt system, the ST10R172LT1 can handle multiple external and internal events efficiently, ensuring timely task management.
  • Low Power Consumption: Despite its high performance, the microcontroller is designed to be energy-efficient, minimizing power consumption during operation.
  • Wide Operating Temperature Range: The device is engineered to operate reliably over a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the ST10R172LT1 makes it an excellent choice for a wide array of applications, particularly in the automotive sector, where it can be used for engine management systems, transmission control, and other vehicle dynamics. In the industrial domain, it serves as a reliable solution for automation control systems, robotics, and process control equipment.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest quality standards. The ST10R172LT1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under all expected operating conditions. Customers can trust in the reliability and longevity of this microcontroller for their critical applications.

Overall, the ST10R172LT1 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to develop advanced systems with demanding requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention