Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263502-SPC560P40L3CEAAY
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3CEAAY CAD Model

Description

The SPC560P40L3CEAAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the SPC560P product line, which is renowned for its robust architecture and exceptional reliability.

Key Features:

  • Core: The SPC560P40L3CEAAY is built around a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing a solid foundation for applications that require high-speed processing and real-time performance.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex software routines and data storage.
  • Advanced Timer: The MCU includes a rich set of timers, including a modular flexible timer unit and multiple general-purpose timers, making it ideal for a variety of timing and control applications.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and serial communication (UART, SPI, I2C), this MCU ensures versatile connectivity options for various peripherals and systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with multiple channels allows for precise analog signal measurement, crucial for sensor-based applications.
  • Enhanced Safety Features: The SPC560P40L3CEAAY is designed with safety in mind, incorporating features like a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) logic on flash memory to ensure system integrity.

Applications:

This MCU is particularly suited for automotive applications such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require robust performance and high levels of safety, such as factory automation and control systems.

Package and Quality:

The SPC560P40L3CEAAY is available in a LQFP64 package, providing a compact footprint for space-constrained applications. STMicroelectronics ensures high-quality standards, with the MCU being AEC-Q100 qualified for automotive-grade reliability.

Overall, the SPC560P40L3CEAAY from STMicroelectronics represents a powerful and reliable solution for developers looking to create sophisticated and safety-critical systems in automotive and industrial environments.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention