EN
  • EN
  • DE

SMAJ12A-TR

Part No SMAJ12A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM 25.3VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 25.3V
Peak Pulse Current(Ippm) 91A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 029002-SMAJ12A-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ12A-TR CAD Model

Description

STMicroelectronics SMAJ12A-TR Transient Voltage Suppressor

The SMAJ12A-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is a popular choice for safeguarding voltage-sensitive components in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Manufactured with STMicroelectronics' state-of-the-art technology, the SMAJ12A-TR is designed to clamp transient voltages and dissipate high surge currents effectively, ensuring the reliability and longevity of electronic systems. Its bidirectional clamping action provides symmetrical protection, making it suitable for AC applications or situations where the polarity of the transient could be either positive or negative.

The SMAJ12A-TR features a stand-off voltage of 12V, which allows it to tolerate normal operating conditions without any significant leakage current. In the event of a voltage surge, the device responds swiftly, clamping the overvoltage to a safe level and thus preventing damage to the protected components. The peak pulse power dissipation of this TVS diode is 400W (10/1000μs waveform), which enables it to handle substantial transient power spikes.

With its compact SMA (DO-214AC) package, the SMAJ12A-TR is ideal for space-constrained applications. The device's small footprint and low profile make it easy to integrate into a wide range of electronic assemblies. Furthermore, the SMAJ12A-TR is RoHS compliant and adheres to international environmental standards, reflecting STMicroelectronics' commitment to environmentally responsible manufacturing.

Key features of the SMAJ12A-TR include:

  • Transient protection for data lines and power supplies
  • Stand-off voltage: 12V
  • Peak pulse power: 400W (10/1000μs waveform)
  • Low incremental surge resistance
  • Fast response time
  • Operating temperature range: -55°C to +150°C
  • RoHS compliant and halogen-free

The SMAJ12A-TR is a reliable choice for designers and engineers looking to enhance the durability and safety of their electronic systems. Its combination of high surge capability, fast response, and compact design make it an essential component for transient voltage protection.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1056 $50.1600
1,155+ $0.0866 $100.0230
1,790+ $0.0839 $150.1810
2,465+ $0.0812 $200.1580
3,185+ $0.0785 $250.0225
4,265+ $0.0704 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,173 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess