The PSD935G2V-12UI is a sophisticated, feature-rich integrated circuit from STMicroelectronics, tailored for advanced microcontroller-based systems. This product is designed to offer a flexible and efficient solution for system-level integration, making it an ideal choice for a wide range of applications including industrial control, automotive systems, and consumer electronics.
Key Features
- Memory Organization: The PSD935G2V-12UI boasts a robust memory architecture, which includes flash memory for program storage and EEPROM for data storage, ensuring fast access times and reliable non-volatile storage.
- High-Performance Microcontroller Interface: This device is engineered to interface seamlessly with high-speed microcontrollers, providing a versatile link between the MCU and peripheral components.
- Programmable Logic: The inclusion of programmable logic cells enables custom logic functions, allowing designers to tailor the device to specific application requirements.
- Flexible I/O Configuration: A wide array of configurable I/O ports ensures that the PSD935G2V-12UI can handle various input and output signals, making it highly adaptable to different hardware setups.
- Security Features: With built-in security mechanisms, the PSD935G2V-12UI ensures the protection of code and data, providing a secure environment for critical applications.
Technical Specifications
- Supply Voltage: 12V
- Operating Temperature Range: Industrial grade (-40°C to +85°C)
- Package: 52-Lead LQFP
- Quality and Reliability: Manufactured to STMicroelectronics' stringent quality standards
The PSD935G2V-12UI from STMicroelectronics represents a blend of flexibility, power, and security, making it a top choice for designers looking to optimize their system designs. Whether it's for complex industrial processes or sophisticated consumer electronics, this integrated circuit provides a reliable and adaptable solution that engineers can trust.