EN
  • EN
  • DE

PM6641

Part No PM6641
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Description Monolithic VR for chipset and DDR2/3 supply for ultra-mobile PC (UMPC) applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 087952-PM6641
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6641 CAD Model

Description

Introducing the PM6641: Advanced Power Management IC from STMicroelectronics

The PM6641 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IC is specifically tailored for portable and low-power applications, providing an efficient power management solution that is both versatile and energy-saving.

Key Features

  • High Efficiency: The PM6641 is designed to maximize power efficiency, which is critical for extending battery life in portable devices.
  • Multiple Output Channels: It offers dual step-down converters with independent enable and soft-start functions, allowing for precise power delivery and sequencing.
  • Adjustable Output Voltage: The output voltage is adjustable, granting designers the flexibility to tailor the power supply to the needs of specific applications.
  • Power Save Mode: To further enhance battery life, the PM6641 includes a power save mode that reduces power consumption when the load is light.
  • Overcurrent and Thermal Protection: Built-in safety features protect the device and the system from damage due to overcurrent conditions or excessive temperature.

Applications

The PM6641 is ideal for a wide range of applications, particularly where compact size and battery life are of paramount importance. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • GPS Units
  • Digital Cameras

Technical Specifications

The device operates over a wide input voltage range and features a low quiescent current. It is available in a compact package, making it suitable for space-constrained applications. The PM6641 also supports synchronization with external clock signals, which can help to minimize electromagnetic interference (EMI) in sensitive applications.

Conclusion

With its combination of high efficiency, flexible output configuration, and robust protection features, the PM6641 from STMicroelectronics is an excellent choice for developers looking to create sophisticated, energy-efficient portable devices. Its advanced design ensures that it meets the stringent requirements of modern electronic systems, making it a go-to power management solution in the industry.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2111 $60.8444
9+ $12.4810 $112.3290
13+ $12.0909 $157.1817
18+ $11.7009 $210.6162
23+ $11.3109 $260.1507
30+ $10.1408 $304.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess