EN
  • EN
  • DE

M95080-MN3TP/SSK

Part No M95080-MN3TP/SSK
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309190-M95080-MN3TP/SSK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95080-MN3TP/SSK CAD Model

Description

The M95080-MN3TP/SSK is a robust and reliable serial EEPROM memory chip from the renowned manufacturer STMicroelectronics, designed to offer a high level of performance for a wide range of data storage applications. This device is part of the M95xxx series, which is known for its high-speed data transfer and low power consumption, making it an ideal choice for modern electronic systems.

Key Features

  • Memory Size: The M95080-MN3TP/SSK offers a generous 8 Kbits of storage capacity, allowing for efficient storage of configuration parameters, serial numbers, or small application datasets.
  • Interface: This EEPROM utilizes a standard Serial Peripheral Interface (SPI), which ensures easy integration with most microcontroller units (MCUs) and simple interfacing with other components in a system.
  • Write Protection: It includes a hardware write protection feature, which can be activated via the Write Protect (WP) pin. This prevents accidental data overwrites and ensures data integrity during critical operations.
  • Operating Voltage Range: The device operates across a wide voltage range of 1.8V to 5.5V, making it versatile for use in various system power schemes.
  • Speed: It boasts fast read and write operations, with an impressive write cycle time of 5ms, ensuring quick data access and storage without slowing down the system's overall performance.
  • Temperature Range: The M95080-MN3TP/SSK is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even under harsh conditions.
  • Packaging: Packaged in a compact SO8N surface-mount package, it is suitable for space-constrained applications and is easy to mount on printed circuit boards.

Applications

This EEPROM is perfect for a broad range of applications, including but not limited to industrial automation systems, consumer electronics, medical devices, smart metering, and automotive electronics, where reliable and persistent data storage is crucial.

Conclusion

With its combination of size, speed, power efficiency, and robustness, the M95080-MN3TP/SSK from STMicroelectronics stands out as a superior choice for designers and engineers looking for a high-quality, non-volatile memory solution. Its compatibility with a wide range of applications and systems makes it a versatile and essential component in modern electronic designs.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess