EN
  • EN
  • DE

M95040-WDW3TP/S

Part No M95040-WDW3TP/S
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Automotive 4 Kbit serial SPI bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 60 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 4 kb
Frequency 5 MHz
Interface SPI, Serial
Max Frequency 5 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Pins 8
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 959877-M95040-WDW3TP/S
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95040-WDW3TP/S CAD Model

Description

Introducing the M95040-WDW3TP/S - A High-Performance EEPROM from STMicroelectronics

The M95040-WDW3TP/S is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide robust storage solutions for a wide range of applications, from industrial to consumer electronics, with a focus on reliability and performance.

With a storage capacity of 4 Kbits, the M95040-WDW3TP/S offers ample space for firmware storage, configuration settings, or any data that requires non-volatile memory. It utilizes a serial SPI bus interface, which ensures high-speed data transfer rates and compatibility with a broad spectrum of microcontrollers and processors.

Key Features of the M95040-WDW3TP/S:

  • Memory Size: 4 Kbits, providing sufficient space for critical data storage.
  • Interface: Serial SPI bus interface with up to 10 MHz clock support, allowing for fast and efficient communication.
  • Supply Voltage: Operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various power environments.
  • Write Cycle Time: Fast write cycle times with a typical value of 5 ms, enabling quick updates to stored data.
  • Endurance: High reliability with an endurance of 1 million write cycles and a data retention period of over 40 years.
  • Operating Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh conditions.
  • Package: Available in a compact SO8N surface-mount package, suitable for space-constrained applications.

The M95040-WDW3TP/S is also equipped with additional features such as byte and page write (up to 32 bytes), self-timed write cycle with auto-erase, and a write protect feature that provides hardware protection for the entire memory array or just the status register, depending on user needs.

Whether you're developing consumer gadgets, automotive electronics, or sophisticated industrial control systems, the M95040-WDW3TP/S EEPROM from STMicroelectronics is an excellent choice for secure and reliable data storage. Its robust design and advanced features ensure that your applications maintain data integrity and provide consistent performance over time.

For more information, datasheets, and support, visit the STMicroelectronics website or contact their customer support for technical assistance with the M95040-WDW3TP/S EEPROM.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess