EN
  • EN
  • DE

M74HCT245RM13TR

Part No M74HCT245RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 020985-M74HCT245RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M74HCT245RM13TR CAD Model

Description

STMicroelectronics M74HCT245RM13TR: Bidirectional Transceiver

The M74HCT245RM13TR from STMicroelectronics is a high-speed CMOS (Complementary Metal-Oxide Semiconductor) 8-bit bidirectional transceiver designed for use in digital systems. It is particularly suitable for interfacing with bus lines in a wide range of applications, from industrial to consumer electronics, due to its robust design and versatile features.

This integrated circuit is part of the HCT (High-speed CMOS, TTL compatible) family, which means it can operate at the same speed as equivalent bipolar Schottky TTL while maintaining CMOS low power consumption. The device allows for bidirectional data flow with direction control (DIR) and output enable (OE) functions, making it highly flexible for data transfer operations.

Key Features:

  • Logic Type: 8-Bit Bidirectional Transceiver
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL input levels
  • High-Speed: tPD 25 ns (max) at VCC = 5V
  • Drive Capability: Capable of driving 15 LSTTL loads
  • Package: Supplied in a convenient SOIC-20 package for easy integration into your designs
  • Temperature Range: Operates across an industrial temperature range from -40°C to +85°C
  • Low Power Consumption: Reduces the overall power requirements of your system

The M74HCT245RM13TR features an active-low Output Enable (OE) input, which, when high, disables the device and isolates the buses effectively. The Direction Control (DIR) input determines the direction of data flow through the transceiver. When DIR is low, data flows from the A inputs to the B outputs, and when DIR is high, data flows from the B inputs to the A outputs.

Its pin configuration is optimized for convenient placement in PCB layouts, which facilitates the design process. The device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Whether you are designing a microprocessor or microcontroller bus system, memory interfacing, or need a versatile and reliable bidirectional interface between two buses, the M74HCT245RM13TR offers a practical solution. Its combination of speed, low power consumption, and robustness makes it an excellent choice for your digital applications.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4512 $51.8880
275+ $0.3702 $101.8050
420+ $0.3586 $150.6120
580+ $0.3471 $201.3180
750+ $0.3355 $251.6250
1,000+ $0.3008 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess