EN
  • EN
  • DE

M48Z58Y-70MH1F

Part No M48Z58Y-70MH1F
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 64KBIT 70NS 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 144964-M48Z58Y-70MH1F
Ultra Librarian 3D Model Ultra Librarian M48Z58Y-70MH1F CAD Model

Description

STMicroelectronics M48Z58Y-70MH1F Timekeeper SRAM

The M48Z58Y-70MH1F is a 64 Kbit 8Kb x8 Timekeeper SRAM designed by STMicroelectronics. This innovative product integrates a highly reliable quantity of static RAM with a full-featured real-time clock (RTC) in a single package. The unique integration of memory and time-keeping functions allows for a range of applications, from industrial control systems to communication devices, where accurate time-stamping and reliable data storage are crucial.

One of the key features of the M48Z58Y-70MH1F is its self-contained battery, which ensures that timekeeping and RAM data are maintained in the absence of an external power supply. This makes it an ideal choice for systems that require data and time to be preserved across power cycles or in the event of unexpected power failures.

The device operates at a voltage range of 4.5V to 5.5V and offers a stable and accurate timekeeping capability with a precision of ±5 ppm at 25°C. It is encapsulated in a 28-pin, 600 mil SOIC package, which allows for easy integration into a variety of circuit designs. The access time of 70ns makes the M48Z58Y-70MH1F a high-speed SRAM, suitable for applications that require both rapid data access and reliable non-volatile storage.

Additional features include a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the week, hour, minute, or second. This functionality is particularly useful for scheduling tasks or monitoring events within an embedded system. The clock also accounts for leap years up to the year 2100, ensuring long-term accuracy without the need for manual adjustments.

The M48Z58Y-70MH1F from STMicroelectronics is a testament to the company's commitment to providing integrated solutions that cater to the evolving needs of modern electronic systems. Its combination of speed, reliability, and integrated timekeeping functions make it a versatile choice for designers looking to enhance the functionality and resilience of their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8766 $59.6298
7+ $16.3091 $114.1637
10+ $15.7994 $157.9940
14+ $15.2897 $214.0558
17+ $14.7801 $251.2617
23+ $13.2511 $304.7753
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess