EN
  • EN
  • DE

M48Z35Y-70MH1F

Part No M48Z35Y-70MH1F
Manufacturer STMicroelectronics
Catalog RAM
Description IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Base Product Number M48Z35
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names 497-M48Z35Y-70MH1FCT,497-4728-2,M48Z35Y70MH1F,497-4728-1,497-M48Z35Y-70MH1FTR,497-4728-2-ND,497-M48Z35Y-70MH1FDKR,497-4728-1-ND
Standard Package 936
Win Source Part Number 971350-M48Z35Y-70MH1F
Ultra Librarian 3D Model Ultra Librarian M48Z35Y-70MH1F CAD Model

Description

STMicroelectronics M48Z35Y-70MH1F Timekeeper SRAM

The M48Z35Y-70MH1F is a 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This integrated battery-backed SRAM and real-time clock (RTC) device is engineered to provide a full-featured, byte-addressable SRAM, with an integrated quartz crystal and lithium battery. It is specifically tailored for applications that require data and timekeeping to be preserved across power-loss events.

Operating at a speed of 70ns, the M48Z35Y-70MH1F ensures quick data access, making it suitable for a wide range of applications, including industrial control systems, metering, point-of-sale terminals, and medical devices, where reliable data storage and precise timekeeping are paramount.

One of the key features of this device is its self-contained battery, which maintains the time and data for a minimum of 10 years in the absence of external power. This makes the M48Z35Y-70MH1F an ideal solution for systems that cannot afford to lose data or require accurate timekeeping, even during power outages or when they are disconnected from power sources.

The module is housed in a 28-pin, 600 mil SOIC package, providing a compact form factor that is suitable for space-constrained applications. It is designed with a standard JEDEC footprint, which makes it easy to integrate into existing designs without the need for significant board modifications.

The real-time clock in the M48Z35Y-70MH1F provides seconds, minutes, hours, day, date, month, and year information, along with the century byte. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator. Additionally, the device features a programmable alarm and interrupt function, which can be used to prompt specific actions or to initiate wake-up signals when necessary.

For security and convenience, the M48Z35Y-70MH1F includes a precision power-on reset circuit, which ensures that the SRAM and RTC logic are fully operational before the power supply reaches an unsafe level. This feature enhances the reliability of the system during power-up sequences.

In summary, the M48Z35Y-70MH1F from STMicroelectronics is a robust, reliable, and feature-rich timekeeper SRAM that provides a secure and convenient way to maintain critical data and accurate time across various applications.

You May Also Be Interested in

Micron Technology Inc.
Contact for details
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6677 $85.3354
3+ $35.0094 $105.0282
5+ $33.9153 $169.5765
7+ $32.8213 $229.7491
8+ $31.7273 $253.8184
11+ $28.4451 $312.8961
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess