EN
  • EN
  • DE

M48Z35AV-10MH1E

Part No M48Z35AV-10MH1E
Manufacturer STMicroelectronics
Catalog SRAM
Description 5.0V or 3.3V, 256Kbit (32Kbit x 8) ZEROPOWER® SRAM | IC NVSRAM 256K PARALLEL 28SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Family Part Number M48Z
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1210642-M48Z35AV-10MH1E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48Z35AV-10MH1E CAD Model

Description

The M48Z35AV-10MH1E is a 256 Kbit 32Kb x8 ZEROPOWER® SRAM with a built-in real-time clock from the renowned semiconductor manufacturer STMicroelectronics. Designed to maintain data integrity and provide precise timekeeping, this memory module is a perfect solution for applications where reliable data storage and a time reference are crucial.

Key Features

  • Integrated Power-Fail Deselect: The device features an automatic power-fail chip deselect and write protection, ensuring data preservation during power loss.
  • Self-Contained Battery: It comes with an embedded replaceable crystal and battery, providing over 10 years of data retention and clock functionality in the absence of external power.
  • Real-Time Clock (RTC): The onboard RTC accounts for seconds, minutes, hours, day, date, month, and year with leap-year compensation valid up to the year 2100.
  • Low Power Consumption: The ZEROPOWER® technology significantly reduces power consumption, making it an eco-friendly choice for energy-sensitive designs.
  • High-Speed Access: Access times as fast as 70ns allow for quick data retrieval, enhancing overall system performance.

Applications

The versatile nature of the M48Z35AV-10MH1E makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Utility metering
  • Medical devices
  • Security systems
  • Network routers and switches

Technical Specifications

Parameter Value
Memory Size 256 Kbit (32Kb x8)
Access Time 70 ns
Battery Embedded, replaceable
Package 44-pin SOIC

With its robust design and comprehensive feature set, the M48Z35AV-10MH1E ZEROPOWER® SRAM and RTC from STMicroelectronics is a reliable choice for designers looking to incorporate non-volatile memory and real-time clock capabilities into their systems.

You May Also Be Interested in

Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM Chip
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess