EN
  • EN
  • DE

M29F102B-70N1

Part No M29F102B-70N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993820-M29F102B-70N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F102B-70N1 CAD Model

Description

STMicroelectronics M29F102B-70N1 Flash Memory

The M29F102B-70N1 is a high-quality flash memory device from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, automotive electronics, and telecommunication devices.

With a storage capacity of 1 Mbit, the M29F102B-70N1 is organized as 64K bytes of 16 bits each. This organization allows for efficient data management and high-speed operation, making it suitable for applications that require quick access to code or data. The memory operates at a standard voltage of 5V, providing compatibility with many microcontrollers and digital systems without the need for additional power conversion.

The device boasts an access time of 70ns, which ensures rapid read operations, thereby enhancing the overall performance of systems that use this flash memory. Furthermore, the M29F102B-70N1 features a sophisticated boot block architecture, which provides added protection for the data stored in the boot sectors, making it an excellent choice for applications where data integrity and reliability are of utmost importance.

One of the key advantages of the M29F102B-70N1 is its support for in-system programming (ISP). This allows for the device to be programmed and reprogrammed in situ, facilitating updates and modifications to the stored code without the need to remove the chip from its application environment. This feature is particularly useful for firmware updates and application adjustments that may be required after deployment.

The M29F102B-70N1 also includes a range of security and protection features such as program/erase cycles lock to prevent accidental data loss and sector protection mechanisms to safeguard critical data segments. Its endurance is rated for a minimum of 10,000 program/erase cycles, with a data retention of 20 years, ensuring long-term reliability.

Overall, the M29F102B-70N1 from STMicroelectronics is a robust and versatile flash memory device that offers developers and engineers a dependable storage solution for their electronic designs. Its combination of speed, capacity, and durability makes it an excellent choice for a multitude of applications that demand high-performance and persistent memory storage.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess