EN
  • EN
  • DE

M28F201-120K6

Part No M28F201-120K6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305288-M28F201-120K6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28F201-120K6 CAD Model

Description

The M28F201-120K6 is a high-speed 2 Mbit Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This robust non-volatile memory module operates at a 120 ns access time, making it well-suited for applications that require fast data access and high performance.

Designed with flexibility in mind, the M28F201-120K6 features a 256K x 8-bit organization, which allows for efficient storage and retrieval of data. The device operates within a single 5V power supply, which simplifies the power management in embedded systems. Its low power consumption makes it an ideal choice for portable and battery-operated devices where power efficiency is crucial.

The flash memory is equipped with an erase and programming controller, which facilitates easy and efficient in-system or in-application programming. This reduces the complexity and time required for the memory management tasks. Additionally, the M28F201-120K6 supports sector erase capability, allowing specific blocks of memory to be erased without affecting other data, enhancing data management and security.

Reliability is a key aspect of the M28F201-120K6, and it is designed to withstand a minimum of 10,000 erase/program cycles with a data retention period of 20 years, ensuring the preservation of data over an extended period. The device also features various security mechanisms, including a hardware protection feature that prevents accidental program or erase operations, ensuring the integrity and safety of stored data.

The M28F201-120K6 comes in a 32-pin Plastic Leaded Chip Carrier (PLCC) package, which provides a compact footprint and robust physical protection, making it suitable for a wide range of industrial and commercial applications. Whether it's being used in telecommunications, automotive systems, or consumer electronics, the M28F201-120K6 from STMicroelectronics offers a reliable and efficient solution for your Flash memory needs.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess