The M24C64X-FCU6T/TF is a high-performance 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed for flexible and reliable non-volatile memory storage in a wide array of electronic applications.
Key Features
- Memory Size: 64 Kbits of EEPROM, offering ample space for firmware storage, device configuration, or data logging purposes.
- Interface: I²C serial interface, facilitating easy integration with a majority of microcontrollers and processors, and supporting up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus) communication speeds.
- Write Cycle Time: Fast write cycle time of 5 ms max, enabling swift data storage and minimal wait times for write operations.
- Operating Voltage: A wide range of operating voltage from 1.8 V to 5.5 V, making it suitable for both low-power and standard applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Packaging: Ultra-thin 8-pin UFDFPN package, which allows for compact PCB design and is ideal for space-constrained applications.
Applications
The M24C64X-FCU6T/TF is versatile and can be used in various applications, such as:
- Consumer electronics (e.g., smart appliances, wearable devices)
- Industrial control systems
- Medical equipment
- Automotive systems
- Telecommunication devices
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability. The M24C64X-FCU6T/TF EEPROM is manufactured with the same high standards, ensuring that you receive a product that not only meets but exceeds industry requirements for performance and durability.
Summary
In conclusion, the M24C64X-FCU6T/TF from STMicroelectronics is a robust, high-capacity EEPROM that is perfect for designers who require a reliable non-volatile memory solution. Its compatibility with the I²C bus, wide voltage range, and industrial temperature resilience make it an excellent choice for a broad spectrum of applications.