EN
  • EN
  • DE

M24C32-WXMN6T

Part No M24C32-WXMN6T
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073456-M24C32-WXMN6T
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C32-WXMN6T CAD Model

Description

STMicroelectronics M24C32-WXMN6T EEPROM

The M24C32-WXMN6T is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for robust and efficient data storage in a wide array of electronic applications. This memory module utilizes the standard I²C-compatible (two-wire) serial interface, facilitating easy integration into existing designs.

Key Features

  • Memory Size: 32 Kbits of EEPROM, organized as 4,096 x 8 bits, allowing for ample storage of configuration data, calibration constants, and non-volatile storage of user settings.
  • Communication Interface: I²C serial interface supports a 100 kHz (Standard mode), 400 kHz (Fast mode), and 1 MHz (Fast mode plus) clock rates, providing versatility and compatibility with a range of microcontrollers and processors.
  • Write Cycle Time: Byte or page write in 5 ms max, enabling efficient data logging and parameter updates.
  • Write Protect: Hardware write control is available via WC pin, ensuring data integrity by preventing accidental overwrites.
  • Operating Voltage Range: Wide supply voltage range from 2.5 V to 5.5 V, making the device suitable for both 3.3 V and 5 V systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Endurance: High reliability with 1 million write cycles and 40-year data retention, guaranteeing long-term data stability.
  • Package: Available in an ultra-thin 8-pin package, the M24C32-WXMN6T is designed for space-constrained applications.

Applications

The M24C32-WXMN6T EEPROM is ideal for a variety of applications that require low-power and high-endurance memory storage. It is commonly used in:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart metering
  • Portable devices

With its robust feature set and STMicroelectronics' commitment to quality, the M24C32-WXMN6T EEPROM is a reliable choice for designers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess