STMicroelectronics M24C32-WMN6TPPGB EEPROM
The M24C32-WMN6TPPGB is a high-performance 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leading name in the semiconductor industry. This product is designed for a wide range of applications that require reliable data storage and retrieval, with the flexibility of serial I2C interface for simple integration into various electronic systems.
Key Features
- Memory Size: The device offers a substantial 32-Kbit storage capacity, providing ample space for configuration parameters, user settings, or small data logs.
- Serial Interface: It utilizes the I2C serial bus interface, supporting up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus) for rapid data transfer.
- Write Cycle Time: The EEPROM features a byte and page write time of 5 ms, ensuring efficient data writing operations.
- Write Protect: A hardware write control feature is provided via the WC pin, offering added protection against inadvertent data changes.
- Operating Voltage Range: It operates within a voltage range of 2.5 V to 5.5 V, making it suitable for a variety of low-power and standard applications.
- Temperature Range: The product is designed to work reliably across an industrial temperature range from -40°C to +85°C.
- Packaging: The device comes in a compact, surface-mount SO8N package, which is ideal for space-constrained applications.
- Random and Sequential Read Modes: It supports both random and sequential read modes, enhancing flexibility in accessing stored data.
Applications
The M24C32-WMN6TPPGB is versatile enough to be used in a multitude of applications, including but not limited to:
- Consumer electronics
- Industrial automation
- Medical devices
- Automotive systems
- Telecommunications
With its robust design and comprehensive feature set, the M24C32-WMN6TPPGB EEPROM from STMicroelectronics is a reliable choice for designers and engineers looking to incorporate stable non-volatile memory into their systems. Its compatibility with the I2C serial bus ensures ease of integration, while its durability and wide operating range make it suitable for demanding environments.