STMicroelectronics LMV824AIYPT Product Overview
The LMV824AIYPT is a high-performance, low-voltage operational amplifier from STMicroelectronics, designed to offer an optimal balance between power consumption and speed. This operational amplifier is part of the LMV82x series, which is renowned for its precision and stability, making it a suitable choice for a wide range of applications, including sensor interfaces, active filtering, and audio processing.
Key Features
- Low Voltage Operation: The device operates at a supply voltage range of 2.7V to 5.5V, which makes it ideal for battery-powered and portable devices.
- Low Power Consumption: With a quiescent current of just 500 µA per channel, the LMV824AIYPT is designed for power-sensitive applications.
- High Gain Bandwidth Product: It offers a gain bandwidth product of 5.5 MHz, ensuring good frequency response for a variety of applications.
- Low Input Offset Voltage: The operational amplifier has a low input offset voltage, which enhances measurement accuracy and system performance.
- Rail-to-Rail Output: The LMV824AIYPT can output voltages very close to the supply rails, maximizing dynamic range in embedded applications.
- Extended Temperature Range: It operates over an industrial temperature range from -40°C to +125°C, suitable for harsh environments.
Applications
- Portable and battery-powered devices
- Sensor interfaces
- Active filters
- Audio and signal processing
- Analog-to-digital converter (ADC) buffer
Package and Quality
The LMV824AIYPT comes in a compact TSSOP-14 package, which is space-efficient and suitable for high-density mounting. STMicroelectronics is committed to high standards of quality, and this product is no exception, being designed and manufactured to meet the rigorous demands of the industry.
Whether you're designing for consumer electronics, industrial control systems, or automotive applications, the LMV824AIYPT from STMicroelectronics offers a versatile, high-performance solution that can help you achieve a compact and efficient design.