EN
  • EN
  • DE

L6561D013TR

Part No L6561D013TR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 50μA
Supply Voltage - Operating 11 V to 18 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018281-L6561D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian L6561D013TR CAD Model

Description

STMicroelectronics L6561D013TR Power Factor Corrector

The L6561D013TR from STMicroelectronics is a highly efficient power factor correction (PFC) controller, designed to meet the needs of low to medium power applications. This integrated circuit is part of STMicroelectronics' renowned power management solutions, offering an advanced approach to achieving near-unity power factor for AC-DC power supplies.

This transition-mode PFC controller is specifically engineered to work in systems that require compliance with the IEC61000-3-2 standard, which governs the limits of harmonic current emissions. By utilizing this IC, designers can ensure that their power supplies are not only efficient but also meet the stringent regulatory requirements for power quality.

Key Features

  • Transition Mode (TM) Operation: The L6561D013TR operates in Transition Mode, which optimizes efficiency by reducing switching losses, making it ideal for applications where power efficiency is crucial.
  • Low Start-Up Current: The device features a low start-up current of just 70µA, minimizing standby power consumption and making it suitable for energy-saving applications.
  • Low Operating Supply Current: With an operating supply current of 4mA, the IC ensures minimal power wastage during operation, contributing to the overall efficiency of the power supply.
  • Highly Integrated: The PFC controller integrates functions such as the error amplifier, the multiplier/divider for power factor correction, and a fixed-frequency PWM controller, reducing the need for external components and simplifying circuit design.
  • Protection Features: It includes a range of protection features such as overvoltage protection, limiting the output overvoltage to safe levels during transient conditions, and a disable function that lowers the IC consumption during idle modes.

Applications

Thanks to its versatility and efficiency, the L6561D013TR is well-suited for a variety of applications, including:

  • AC-DC adapters for personal computers and laptops
  • Consumer electronics such as TVs and audio systems
  • Lighting applications including LED drivers and ballasts
  • Standby and auxiliary power supplies

With its comprehensive feature set and commitment to power efficiency, the STMicroelectronics L6561D013TR is an excellent choice for designers looking to enhance the performance and compliance of their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7222 $50.5540
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
365+ $0.5555 $202.7575
470+ $0.5370 $252.3900
625+ $0.4815 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,003 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess