STMicroelectronics FTS3B062NS1BE - Power MOSFET
The FTS3B062NS1BE is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's MDmesh™ DM6 series, featuring a state-of-the-art vertical structure, which ensures superior power efficiency and excellent switching performance.
Key Features
- Low On-Resistance: The FTS3B062NS1BE boasts an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-efficiency power conversion applications.
- High Voltage Capability: With a breakdown voltage of 620V, this Power MOSFET can handle high voltage applications, ensuring reliability and robustness in demanding electrical environments.
- Fast Switching Speed: The device's fast switching speed reduces switching losses, which is critical for high-frequency power converters and inverters.
- Improved dv/dt Capability: The enhanced dv/dt rate allows for stable operation under fast voltage transients, contributing to the longevity and reliability of the MOSFET.
- Low Gate Charge: A low gate charge (QG) facilitates faster switching and reduced driving power, which is beneficial in reducing the size and cost of the driving circuitry.
Applications
The FTS3B062NS1BE is suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- DC-DC Converters
- Power Factor Correction (PFC) circuits
- Motor Drives
- Welding Equipment
Quality and Reliability
STMicroelectronics ensures that the FTS3B062NS1BE meets the highest quality and reliability standards. The device is designed to withstand harsh conditions and is compliant with industry certifications, ensuring a long operational lifespan for the products it is used in.
Whether you are designing power supplies, industrial drives, or any other high-efficiency power management systems, the FTS3B062NS1BE from STMicroelectronics offers the performance, efficiency, and reliability required to meet the needs of your sophisticated electronic designs.