EMIF05-1K005F2 - EMI Filtering and Signal Conditioning
The EMIF05-1K005F2 is a high-performance, integrated EMI filtering and signal conditioning component designed by STMicroelectronics, a leader in the semiconductor industry. This compact device is specifically engineered to suppress EMI/RFI noise in electronic circuits, making it an ideal solution for a wide range of applications, including mobile phones, PDAs, laptops, and other portable electronic devices.
The device features a 5-line EMI filter including ESD protection, which is compliant with IEC61000-4-2 level 4. This ensures that the product can withstand electrostatic discharges up to 15kV (air discharge) and 8kV (contact discharge), providing robust protection for sensitive components. The EMIF05-1K005F2 is capable of filtering unwanted high-frequency noise while allowing desired signals to pass through, thus enhancing the performance of the protected device.
This filter array is designed with STMicroelectronics' advanced IPAD™ (Integrated Passive and Active Devices) technology, which allows for the integration of passive components and active devices into a single package. This technology results in a significant reduction in PCB space requirements, making the EMIF05-1K005F2 an excellent choice for space-constrained applications. Its miniature package, the µQFN-10L (2.1mm x 1.6mm x 0.55mm), further aids in the design of compact circuit layouts.
The EMIF05-1K005F2 operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions. Additionally, its low line capacitance minimizes signal attenuation, preserving signal integrity without compromising filtering capabilities.
In summary, the EMIF05-1K005F2 from STMicroelectronics is a versatile and efficient solution for EMI filtering and signal conditioning. With its robust ESD protection, high integration, small form factor, and excellent filtering performance, it is an essential component for designers looking to enhance the reliability and functionality of their electronic systems.